TE Connectivity 1SNA115532R0000
- 收藏
- 对比
1SNA115532R0000
2460-1SNA115532R0000
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Screw Clamp Terminal Block, Gray, Product Spacing .235 in [6 mm], 5 Position, Screw Terminal, ENTRELEC SNA
1最小包装量--
1SNA115532R0000详情
TE Connectivity 1SNA115532R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA115532R0000
TE Internal Description
D2.5/6 DPA
Block Functionu2009
Feed-Through
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Primary Product Coloru2009
Gray
Product Spacingu2009
6u2009mmu2009[u2009.235u2009inu2009]
Number of Positionsu2009
5
1SNA115532R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。