TE Connectivity 1SNA176056R2300
- 收藏
- 对比
1SNA176056R2300
2460-1SNA176056R2300
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Conducting Accessories, Jumper Bar, 3 Pole, Product Spacing .197 in [5 mm], DIN Rail, ENTRELEC Miniblocks
1最小包装量--
1SNA176056R2300详情
TE Connectivity 1SNA176056R2300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA176056R2300
TE Internal Description
BJM5-DR-3
Conducting Accessory Typeu2009
跳杆
Number of Polesu2009
3
Connector Mounting Typeu2009
DIN Rail
Contact Current Rating (Max)u2009(A)
24
Product Spacingu2009
5u2009mmu2009[u2009.197u2009inu2009]
1SNA176056R2300拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。