TE Connectivity 1SNA176704R0200
- 收藏
- 对比
1SNA176704R0200
2460-1SNA176704R0200
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Conducting Accessories, Jumper Bar, 2 Pole, Product Spacing .196 in [5 mm], Power, ENTRELEC Miniblocks
1最小包装量--
1SNA176704R0200详情
TE Connectivity 1SNA176704R0200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power
Contact Current Rating (Max)u2009(A)
24
Product Spacingu2009
5u2009mmu2009[u2009.196u2009inu2009]
Number of Polesu2009
2
Conducting Accessory Typeu2009
跳杆
TE Internal Description
BJMI5DR
TE Internal #
1SNA176704R0200
1SNA176704R0200拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。