TE Connectivity 1SNA176707R0500
- 收藏
- 对比
1SNA176707R0500
2460-1SNA176707R0500
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Conducting Accessories, Jumper Bar, 5 Pole, Product Spacing .196 in [5 mm], Power, ENTRELEC Miniblocks
1最小包装量--
1SNA176707R0500详情
TE Connectivity 1SNA176707R0500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA176707R0500
TE Internal Description
BJMI5DR
Conducting Accessory Typeu2009
跳杆
Number of Polesu2009
5
Product Spacingu2009
5u2009mmu2009[u2009.196u2009inu2009]
Contact Current Rating (Max)u2009(A)
24
Circuit Applicationu2009
Power
1SNA176707R0500拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。