TE Connectivity 1SNA176708R1600
- 收藏
- 对比
1SNA176708R1600
2460-1SNA176708R1600
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Conducting Accessories, Jumper Bar, 10 Pole, Product Spacing .196 in [5 mm], Power, ENTRELEC Miniblocks
1最小包装量--
1SNA176708R1600详情
TE Connectivity 1SNA176708R1600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Polesu2009
10
Product Spacingu2009
5u2009mmu2009[u2009.196u2009inu2009]
Contact Current Rating (Max)u2009(A)
24
Circuit Applicationu2009
Power
Conducting Accessory Typeu2009
跳杆
TE Internal Description
BJMI5DR
TE Internal #
1SNA176708R1600
1SNA176708R1600拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。