TE Connectivity 1SNA190006R2500
- 收藏
- 对比
1SNA190006R2500
2460-1SNA190006R2500
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Screw Clamp Terminal Block, Gray, Product Spacing 1.06 in [27 mm], 2 Position, Screw Terminal, Signal, DIN Rail
1最小包装量--
1SNA190006R2500详情
TE Connectivity 1SNA190006R2500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA190006R2500
Primary Product Coloru2009
Gray
Rated Cross Sectionu2009(mm²)
35
Rated Cross Sectionu2009(AWG)
2
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Block Functionu2009
Feed-Through
TE Internal Description
D35/27.AF
1SNA190006R2500拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。