TE Connectivity 1SNA199219R0300
- 收藏
- 对比
1SNA199219R0300
2460-1SNA199219R0300
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Screw Clamp Terminal Block, Black, Product Spacing .235 in [6 mm], 6 Position, Screw Terminal, ENTRELEC SNA
1最小包装量--
1SNA199219R0300详情
TE Connectivity 1SNA199219R0300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA199219R0300
TE Internal Description
D4/6.T1
Block Functionu2009
Feed-Through
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Rated Cross Sectionu2009(AWG)
12
Rated Cross Sectionu2009(mm²)
4
Primary Product Coloru2009
Black
1SNA199219R0300拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。