TE Connectivity 1SNA235545R0000
- 收藏
- 对比
1SNA235545R0000
2460-1SNA235545R0000
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Marking Accessories, Marker Card, Blank Mark Details, Transparent, 5 – 158 °F [-15 – 70 °C], UL 94V-0, ENTRELEC HTP600
1最小包装量--
1SNA235545R0000详情
TE Connectivity 1SNA235545R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA235545R0000
TE Internal Description
PM307
Marking Product Typeu2009
标记卡
Pre-Printed Mark Detailsu2009
Blank
Primary Product Coloru2009
Transparent
Operating Temperature Rangeu2009
-15 – 70u2009°Cu2009[u20095 – 158u2009°Fu2009]
UL Flammability Ratingu2009
UL 94V-0
1SNA235545R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。