TE Connectivity 1SNA235631R0000
- 收藏
- 对比
1SNA235631R0000
2460-1SNA235631R0000
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Marking Accessories, Marking Strip, Blank Mark Details, White, -40 – 176 °F [-40 – 80 °C], No Rating, ENTRELEC HTP600
--最小包装量--
1SNA235631R0000详情
TE Connectivity 1SNA235631R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA235631R0000
TE Internal Description
CPMFV05105
Marking Product Typeu2009
Marking Strip
Pre-Printed Mark Detailsu2009
Blank
Primary Product Coloru2009
White
Operating Temperature Rangeu2009
-40 – 80u2009°Cu2009[u2009-40 – 176u2009°Fu2009]
UL Flammability Ratingu2009
No Rating
1SNA235631R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。