TE Connectivity 1SNA400281R0000
- 收藏
- 对比
1SNA400281R0000
2460-1SNA400281R0000
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Beige, Product Spacing .236 in [6 mm], 2 Position, Screw Terminal, Signal, DIN Rail, 1000 VAC, ENTRELEC SNA
1最小包装量--
1SNA400281R0000详情
TE Connectivity 1SNA400281R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA400281R0000
TE Internal Description
D1.5/6.ADO.1.NF
Block Functionu2009
Feed-Through
Rated Cross Sectionu2009(AWG)
14
Rated Cross Sectionu2009(mm²)
2.08
Primary Product Coloru2009
Beige
Product Spacingu2009
6u2009mmu2009[u2009.236u2009inu2009]
1SNA400281R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。