TE Connectivity 1SNA400306R1100
- 收藏
- 对比
1SNA400306R1100
2460-1SNA400306R1100
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Screw Clamp Terminal Block, Blue, Product Spacing .865 in [22 mm], 6 Position, Screw Terminal, ENTRELEC SNK
1最小包装量--
1SNA400306R1100详情
TE Connectivity 1SNA400306R1100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA400306R1100
TE Internal Description
D70/22.N
Block Functionu2009
Feed-Through
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Rated Cross Sectionu2009(AWG)
00
Rated Cross Sectionu2009(mm²)
70
Primary Product Coloru2009
Blue
1SNA400306R1100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。