TE Connectivity 1SNA400724R0300
- 收藏
- 对比
1SNA400724R0300
2460-1SNA400724R0300
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Conducting Accessories, Jumper Bar, 4 Pole, Black, Product Spacing .31 in [8 mm], Power, ENTRELEC SNA
1最小包装量--
1SNA400724R0300详情
TE Connectivity 1SNA400724R0300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA400724R0300
TE Internal Description
PC8-R4
Conducting Accessory Typeu2009
跳杆
Number of Polesu2009
4
Primary Product Coloru2009
Black
Product Spacingu2009
8u2009mmu2009[u2009.31u2009inu2009]
Contact Current Rating (Max)u2009(A)
70
1SNA400724R0300拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。