TE Connectivity 1SNA400772R1300
- 收藏
- 对比
1SNA400772R1300
2460-1SNA400772R1300
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Ground, Screw Clamp Terminal Block, Green & Yellow, Product Spacing .865 in [22 mm], 6 Position, Screw Terminal, ENTRELEC SNA
1最小包装量--
1SNA400772R1300详情
TE Connectivity 1SNA400772R1300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA400772R1300
TE Internal Description
D70/22.P
Block Functionu2009
Ground
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Rated Cross Sectionu2009(AWG)
00
Rated Cross Sectionu2009(mm²)
70
Primary Product Coloru2009
Green & Yellow
1SNA400772R1300拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。