TE Connectivity 1SNA400842R0000
- 收藏
- 对比
1SNA400842R0000
2460-1SNA400842R0000
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Conducting Accessories, Jumper Bar, 7 Pole, Black, Product Spacing .31 in [8 mm], Power, ENTRELEC SNA
1最小包装量--
1SNA400842R0000详情
TE Connectivity 1SNA400842R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNA400842R0000
TE Internal Description
PC8-R5
Conducting Accessory Typeu2009
跳杆
Number of Polesu2009
7
Primary Product Coloru2009
Black
Product Spacingu2009
8u2009mmu2009[u2009.31u2009inu2009]
Contact Current Rating (Max)u2009(A)
70
1SNA400842R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。