TE Connectivity 1SNF516011R0000
- 收藏
- 对比
1SNF516011R0000
2460-1SNF516011R0000
端子块 - 配件
--
大陆
立即发货

Power Distribution Blocks, Single Pole, 1 Pole, 150 A / 120 A Current Rating (UL), Wire-to-Panel, 2 Position, Wire & Cable, Power, DIN Rail
1最小包装量--
1SNF516011R0000详情
TE Connectivity 1SNF516011R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNF516011R0000
Connector Systemu2009
Wire-to-Panel
TE Internal Description
CBS50-2P...
Number of Polesu2009
1
Circuit Configurationu2009
单极
Current Rating (IEC)u2009(A)
150
Current Rating (UL)u2009(A)
120, 150
1SNF516011R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。