TE Connectivity 1SNF546011R0000
- 收藏
- 对比
1SNF546011R0000
2460-1SNF546011R0000
端子块 - 配件
--
大陆
立即发货

Power Distribution Blocks, Single Pole, 1 Pole, 340 A / 420 A Current Rating (UL), Wire-to-Panel, 2 Position, Wire & Cable, Power, DIN Rail
1最小包装量--
1SNF546011R0000详情
TE Connectivity 1SNF546011R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Panel
Current Rating (UL)u2009(A)
340, 420
Current Rating (IEC)u2009(A)
520
Circuit Configurationu2009
单极
Number of Polesu2009
1
TE Internal Description
CBS300-2P...
TE Internal #
1SNF546011R0000
1SNF546011R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。