TE Connectivity 1SNK805018R0000
- 收藏
- 对比
1SNK805018R0000
2460-1SNK805018R0000
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Pluggable Terminal Block, Gray, Product Spacing .204 in [5.2 mm], 2 Position, Push-in, Signal, DIN Rail
1最小包装量--
1SNK805018R0000详情
TE Connectivity 1SNK805018R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular Terminal Block Product Typeu2009
插拔式接线端子
Rated Cross Sectionu2009(AWG)
12
Rated Cross Sectionu2009(mm²)
2.5
Primary Product Coloru2009
Gray
Block Functionu2009
Feed-Through
TE Internal Description
ZDK2.5-11-D3000
TE Internal #
1SNK805018R0000
1SNK805018R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。