TE Connectivity 1SNL325060R0000
- 收藏
- 对比
1SNL325060R0000
2460-1SNL325060R0000
端子块 - 配件
--
大陆
立即发货

Power Distribution Blocks, Single Pole, 1 Pole, 250 A Current Rating (UL), 7 Position, Wire & Cable, Power, Panel Mount / DIN Rail
1最小包装量--
1SNL325060R0000详情
TE Connectivity 1SNL325060R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Current Rating (IEC)u2009(A)
250
Circuit Configurationu2009
单极
Number of Polesu2009
1
TE Internal Description
DBL250-F
TE Internal #
1SNL325060R0000
Number of Positionsu2009
7
Current Rating (UL)u2009(A)
250
1SNL325060R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。