TE Connectivity 1SNL506020R0000
- 收藏
- 对比
1SNL506020R0000
2460-1SNL506020R0000
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Screw Clamp Terminal Block, Blue, Product Spacing .24 in [6 mm], Screw Terminal, Signal, DIN Rail, 1000 VAC
1最小包装量--
1SNL506020R0000详情
TE Connectivity 1SNL506020R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
Blue
Rated Cross Sectionu2009(mm²)
4
Rated Cross Sectionu2009(AWG)
12
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Block Functionu2009
Feed-Through
TE Internal Description
C4/6.N
TE Internal #
1SNL506020R0000
1SNL506020R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。