TE Connectivity 1SNL606011R0000
- 收藏
- 对比
1SNL606011R0000
2460-1SNL606011R0000
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Feed-Through, Screw Clamp Terminal Block, Gray, Product Spacing .24 in [6 mm], Screw Terminal, Signal, ENTRELEC SNACOMPACT
1最小包装量--
1SNL606011R0000详情
TE Connectivity 1SNL606011R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SNL606011R0000
TE Internal Description
C2.5/6
Block Functionu2009
Feed-Through
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Rated Cross Sectionu2009(AWG)
12
Rated Cross Sectionu2009(mm²)
2.5
Primary Product Coloru2009
Gray
1SNL606011R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。