TE Connectivity 1SNL606151R0000
- 收藏
- 对比
1SNL606151R0000
2460-1SNL606151R0000
端子块 - 配件
--
大陆
立即发货

Modular Terminal Blocks, Ground, Screw Clamp Terminal Block, Green & Yellow, Product Spacing .24 in [6 mm], Screw Terminal, ENTRELEC SNACOMPACT
1最小包装量--
1SNL606151R0000详情
TE Connectivity 1SNL606151R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated Cross Sectionu2009(mm²)
2.5
Primary Product Coloru2009
Green & Yellow
Rated Cross Sectionu2009(AWG)
12
Modular Terminal Block Product Typeu2009
Screw Clamp Terminal Block
Block Functionu2009
Ground
TE Internal Description
C2.5/6.P
TE Internal #
1SNL606151R0000
1SNL606151R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。