TE Connectivity 1SNL850001R0000
- 收藏
- 对比
1SNL850001R0000
2460-1SNL850001R0000
端子块 - 配件
--
大陆
立即发货

Power Distribution Blocks, Single Pole, 1 Pole, 510 A Current Rating (UL), 4 Position, Wire & Cable, Power, DIN Rail, -55 – 110 °C [-67 – 230 °F]
1最小包装量--
1SNL850001R0000详情
TE Connectivity 1SNL850001R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
4
Current Rating (UL)u2009(A)
510
Current Rating (IEC)u2009(A)
500
Circuit Configurationu2009
单极
Number of Polesu2009
1
TE Internal Description
DBL500-22
TE Internal #
1SNL850001R0000
1SNL850001R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。