TE Connectivity 1SNL908310R0000
- 收藏
- 对比
1SNL908310R0000
2460-1SNL908310R0000
端子块 - 配件
--
大陆
立即发货

Terminal Block & Strip Conducting Accessories, Jumper Bar, 10 Pole, Product Spacing .315 in [8 mm], -67 – 230 °F [-55 – 110 °C], ENTRELEC SNACOMPACT
1最小包装量--
1SNL908310R0000详情
TE Connectivity 1SNL908310R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Polesu2009
10
Product Spacingu2009
8u2009mmu2009[u2009.315u2009inu2009]
Operating Temperature Rangeu2009
-55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009]
TE Internal #
1SNL908310R0000
TE Internal Description
JB-ST-10P
Conducting Accessory Typeu2009
跳杆
1SNL908310R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。