TE Connectivity 2005939-3
- 收藏
- 对比
2005939-3
2460-2005939-3
连接器,连接线
--
大陆
立即发货

2005939-3 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
2005939-3详情
TE Connectivity 2005939-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
7000
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
类型
Contact
子类别
汽车连接器
触点类型
Socket
终端样式
Crimp
触点性别
Socket (Female)
产品类别
汽车连接器
产品
Terminals
安装角
直角
产品类别
汽车连接器
2005939-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。