TE Connectivity 2007105-1
- 收藏
- 对比
2007105-1
2460-2007105-1
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45, Multiple Ports, 2 x 4, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Shielded, Cat 5, AMP-METRIMATE
1最小包装量--
2007105-1详情
TE Connectivity 2007105-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2007105-1
TE Internal Description
STK MJ ASSY,8POS,2X4,SHLD,CAT5
Modular Jack & Plug Interface Typeu2009
RJ45
Port Configurationu2009
Multiple Ports
Port Matrix Configurationu2009
2 x 4
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Contact Densityu2009
Standard
2007105-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。