TE Connectivity 2022104-1
- 收藏
- 对比
2022104-1
2460-2022104-1
配件
--
大陆
立即发货

Switch Access XT Series Relays and Screw Terminal Sockets Retaining Clip
1最小包装量--
2022104-1详情
TE Connectivity 2022104-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
XT Series Relays and Screw Terminal Sockets
Content
1pc(s)
Lead Free Status / RoHS Status
--
For Use With/Related Products
RT78726 Socket, SCHRACK
Package
Bag
Base Product Number
2022104
厂商
TE Connectivity Potter & Brumfield Relays
Product Status
活跃
操作温度
-40 to 70 °C
系列
XT, SCHRACK
零件状态
活跃
类型
固定夹
配件类型
Clip, Hold Down
2022104-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。