TE Connectivity 2041120-1
- 收藏
- 对比
2041120-1
2460-2041120-1
模块化连接器 - 插头
--
大陆
立即发货

Combo Jacks, 1 x 2, Multiple Ports, RJ11 / RJ45, Standard Profile, Combo Jacks, Standard Connector Contact Density, Jack, OEG Miniature Relay PCF
1最小包装量--
2041120-1详情
TE Connectivity 2041120-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular Jacks & Plugs Productsu2009
Combo Jacks
Connector Profileu2009
Standard
Modular Jack & Plug Interface Typeu2009
RJ11 / RJ45
Port Configurationu2009
Multiple Ports
Port Matrix Configurationu2009
1 x 2
TE Internal Description
MODULAR JACK, RJ45+RJ11 DIP, 6u
TE Internal #
2041120-1
2041120-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。