TE Connectivity 20C249
- 收藏
- 对比
20C249
2460-20C249
配件
--
大陆
立即发货

Connector Accessories 2 POS Hold Down Spring for Relay Socket
1最小包装量--
20C249详情
TE Connectivity 20C249重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
For Use With/Related Products
R10 Series
Unit Weight
0.014251 oz
Factory Pack QuantityFactory Pack Quantity
25
Part # Aliases
3-1393159-5
Manufacturer
TE Connectivity
Brand
TE Connectivity
Associated Relay Series
R10
RoHS
Details
Package
Bulk
Base Product Number
20C
厂商
TE Connectivity Potter & Brumfield Relays
Product Status
活跃
系列
R10
零件状态
活跃
类型
Hold Down Spring
子类别
Relays
终端样式
Solder
配件类型
Clip, Hold Down
产品类别
Relay Sockets & Hardware
产品
Hardware
产品类别
Relay Sockets & Hardware
20C249拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。