TE Connectivity 20C297
- 收藏
- 对比
20C297
2460-20C297
配件
--
大陆
立即发货

Connector Accessories Hold Down Spring for Relay Socket
1最小包装量--
20C297详情
TE Connectivity 20C297重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
For Use With/Related Products
多系列
Package
Bulk
厂商
TE Connectivity Potter & Brumfield Relays
Product Status
活跃
Unit Weight
0.012628 oz
Factory Pack QuantityFactory Pack Quantity
25
Part # Aliases
4-1393159-3
Manufacturer
TE Connectivity
Brand
TE Connectivity
Associated Relay Series
K10, KHA, KHS
RoHS
Details
系列
--
零件状态
活跃
类型
Hold Down Spring
应用
Various applications include process control, photocopier, and data processing
子类别
Relays
终端样式
焊接端子
配件类型
Clip, Hold Down
产品类别
Relay Sockets & Hardware
产品
Hardware
产品类别
Relay Sockets & Hardware
20C297拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。