TE Connectivity 2120744-2
- 收藏
- 对比
2120744-2
2460-2120744-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Multispring Pin, 30 – 26 AWG Magnet Wire, .27 – .4 mm Magnet Wire, Insulation Displacement (IDC), Tin Plating, MAG-MATE
1最小包装量--
2120744-2详情
TE Connectivity 2120744-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2120744-2
TE Internal Description
MAG-MATE Slim Line with Multispring
Magnet Wire Terminal Typeu2009
Multispring Pin
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Pin Diameteru2009
.8u2009mmu2009[u2009.031u2009inu2009]
Magnet Wire Sizeu2009(AWG)
30 – 26
Magnet Wire Sizeu2009(mm)
.27 – .4
2120744-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。