TE Connectivity 2120746-2
- 收藏
- 对比
2120746-2
2460-2120746-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Multispring Pin, 23 – 19 AWG Magnet Wire, .63 – .85 mm Magnet Wire, Insulation Displacement (IDC), Tin Plating, MAG-MATE
1最小包装量--
2120746-2详情
TE Connectivity 2120746-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2120746-2
TE Internal Description
MAG-MATE Slim Line with Multispring
Magnet Wire Terminal Typeu2009
Multispring Pin
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Pin Diameteru2009
.8u2009mmu2009[u2009.031u2009inu2009]
Magnet Wire Sizeu2009(AWG)
23 – 19
Magnet Wire Sizeu2009(mm)
.63 – .85
2120746-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。