TE Connectivity 2-1377172-1
- 收藏
- 对比
2-1377172-1详情
TE Connectivity 2-1377172-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks, 1 Day
Unit Weight
0.210832 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
PLASTI-GRIP
RoHS
Details
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
2-1377172-1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
Manufacturer Series
1377172
系列
*
ECCN 代码
EAR99
类型
Ring
HTS代码
8536.90.40.00
子类别
Terminals
Reach合规守则
compliant
Brand Name
AMP
端子和接线板类型
环形端子
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
2-1377172-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。