TE Connectivity 2141830-1
- 收藏
- 对比
2141830-1
2460-2141830-1
连接器,连接线
--
大陆
立即发货

2141830-1 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
2141830-1详情
TE Connectivity 2141830-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
8000
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity
类型
快速连接
子类别
汽车连接器
触点类型
Tab
额定电流
2 A
终端样式
Crimp
触点性别
Pin (Male)
产品类别
汽车连接器
产品
Terminals
安装角
Straight
产品类别
汽车连接器
2141830-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。