TE Connectivity 2-142185-1
- 收藏
- 对比
2-142185-1详情
TE Connectivity 2-142185-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Rohs Code
有
Manufacturer Part Number
2-142185-1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.68
Manufacturer Series
142185
ECCN 代码
EAR99
类型
Contact
HTS代码
8536.90.40.00
子类别
汽车连接器
触点类型
Socket
Reach合规守则
not_compliant
终端样式
Crimp
触点性别
Socket (Female)
Brand Name
TE Connectivity
端子和接线板类型
PUSH-ON TERMINAL
产品类别
汽车连接器
产品
Terminals
产品类别
汽车连接器
2-142185-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。