TE Connectivity 2-1437402-7
- 收藏
- 对比
2-1437402-7
2460-2-1437402-7
端子块 - 配件
--
大陆
立即发货

Connector Accessories Hardware Straight Package
1最小包装量--
2-1437402-7详情
TE Connectivity 2-1437402-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Unit Weight
0.038025 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
L04
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
PACKAGE
类型
Hardware
子类别
接线板
产品类别
Terminal Block Tools & Accessories
产品
Tools & Accessories
产品类别
Terminal Block Tools & Accessories
2-1437402-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。