TE Connectivity 2-147743-1
- 收藏
- 对比
2-147743-1
2460-2-147743-1
连接器,连接线
--
大陆
立即发货

2-147743-1 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
2-147743-1详情
TE Connectivity 2-147743-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Polyester
Contact Materials
Bronze
RoHS
Compliant
包装
Bulk
终端
Solder
行数
1
性别
Female
螺距
2.54 mm
方向
Vertical
接头数量
23
房屋颜色
Black
弱电
Non-Compliant
辐射硬化
无
2-147743-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。