TE Connectivity 2-1546306-9
- 收藏
- 对比
2-1546306-9
2460-2-1546306-9
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Non-Feed Through, Wire-to-Wire, 29 Position, 9.53 mm [.375 in] Centerline, 2 Row, 300 V, 22 – 12 AWG Wire Size
1最小包装量--
2-1546306-9详情
TE Connectivity 2-1546306-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1546306-9
TE Internal Description
29P.374 DR BARRIER STRIP
Barrier Strip Styleu2009
Dual Barrier
Bottom Termination Typeu2009
Non-Feed Through
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
29
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
2-1546306-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。