TE Connectivity 2-1589483-1
- 收藏
- 对比
2-1589483-1
2460-2-1589483-1
连接器,连接线
--
大陆
立即发货

Conn Rectangular SKT 37 POS Solder RA SMD - Tape and Reel (Alt: 2-1589483-1)
1最小包装量--
2-1589483-1详情
TE Connectivity 2-1589483-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Manufacturer Part Number
2-1589483-1
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
1589483
ECCN 代码
EAR99
连接器类型
D 纳米连接器
HTS代码
8536.69.40.30
Reach合规守则
compliant
2-1589483-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。