TE Connectivity 2-1601109-1
- 收藏
- 对比
2-1601109-1
2460-2-1601109-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .059 in [1.5 mm], 34 – 18 AWG Magnet Wire, .16 – 1.02 mm Magnet Wire, SIAMEZE
1最小包装量--
2-1601109-1详情
TE Connectivity 2-1601109-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1601109-1
TE Internal Description
.059 X .032 OFFSET TAB,STD,SMZ
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Magnet Wire Sizeu2009(AWG)
34 – 18
Magnet Wire Sizeu2009(mm)
.16 – 1.02
2-1601109-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。