TE Connectivity 2-1601119-2
- 收藏
- 对比
2-1601119-2
2460-2-1601119-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .118 in [3 mm], 36 – 27 AWG Magnet Wire, .13 – .36 mm Magnet Wire, Insulation Displacement (IDC), SIAMEZE
1最小包装量--
2-1601119-2详情
TE Connectivity 2-1601119-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(mm)
.13 – .36
Magnet Wire Sizeu2009(AWG)
36 – 27
Mating Tab Thicknessu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Mating Tab Widthu2009
3u2009mmu2009[u2009.118u2009inu2009]
Magnet Wire Terminal Typeu2009
Tab
TE Internal Description
118X025 TAB FINE WIRE SIAMEZE
TE Internal #
2-1601119-2
2-1601119-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。