TE Connectivity 2-1601194-2
- 收藏
- 对比
2-1601194-2
2460-2-1601194-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .11 in [2.79 mm], 34 – 18 AWG Magnet Wire, .16 – 1.02 mm Magnet Wire, SIAMEZE
1最小包装量--
2-1601194-2详情
TE Connectivity 2-1601194-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(AWG)
34 – 18
Mating Tab Thicknessu2009
.64u2009mmu2009[u2009.032u2009inu2009]
Mating Tab Widthu2009
2.79u2009mmu2009[u2009.11u2009inu2009]
Magnet Wire Terminal Typeu2009
Tab
TE Internal Description
.110X.032 TAB STD SIAMEZE
TE Internal #
2-1601194-2
Magnet Wire Sizeu2009(mm)
.16 – 1.02
2-1601194-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。