TE Connectivity 2-1601203-2
- 收藏
- 对比
2-1601203-2
2460-2-1601203-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .02 in [4.75 mm], Size 1, 34 – 18 AWG Magnet Wire, .16 – 1.02 mm Magnet Wire, SIAMEZE
1最小包装量--
2-1601203-2详情
TE Connectivity 2-1601203-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1601203-2
TE Internal Description
.187 X .020 OFFSET TAB STD SIA
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Compatible With Cavity Sizeu2009
Size 1
Magnet Wire Sizeu2009(AWG)
34 – 18
2-1601203-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。