TE Connectivity 2-1734723-5
- 收藏
- 对比
2-1734723-5
2460-2-1734723-5
模块化连接器 - 插头
--
大陆
立即发货

RJ11 Connectors, Single Port, 1 x 1, Standard Profile, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Standard - Latch Down
1最小包装量--
2-1734723-5详情
TE Connectivity 2-1734723-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Profileu2009
Standard
Port Matrix Configurationu2009
1 x 1
Port Configurationu2009
单端口
TE Internal Description
RJ11,6P2C,SINGLE,DIP, 6u Au, Reel
TE Internal #
2-1734723-5
2-1734723-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。