TE Connectivity 2176351-2
- 收藏
- 对比
2176351-2
2460-2176351-2
片式电阻器 - 表面贴装
SOT-23-5
大陆
立即发货

Surface Mount Resistors
1最小包装量--
2176351-2详情
TE Connectivity 2176351-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOT-23-5
Unit Weight
0.000222 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
SMD/SMT
Manufacturer
ABLIC
Brand
ABLIC
RoHS
Details
包装
Reel
子类别
PMIC - Power Management ICs
输出电流
1 A
产品类别
LDO 稳压器
产品类别
LDO 稳压器
2176351-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity







哦! 它是空的。