TE Connectivity 2178984-1
- 收藏
- 对比
2178984-1
2460-2178984-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .188 in [4.78 mm], Size 1, 25 – 22 AWG Magnet Wire, .45 – .64 mm Magnet Wire, MAG-MATE
1最小包装量--
2178984-1详情
TE Connectivity 2178984-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(AWG)
25 – 22
Compatible With Cavity Sizeu2009
Size 1
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Tab Widthu2009
4.78u2009mmu2009[u2009.188u2009inu2009]
Magnet Wire Terminal Typeu2009
Tab
TE Internal Description
.187 X .032 FASTON TAB, 300 SRS MAG-MATE
TE Internal #
2178984-1
2178984-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。