TE Connectivity 2-1879318-3
- 收藏
- 对比
2-1879318-3
2460-2-1879318-3
片式电阻器 - 表面贴装
--
大陆
立即发货

Mechanical Encoder Rotary Incremental Flat Straight Quadrature Digital Square Wave 24PPR Through Hole PC Pins
1最小包装量--
2-1879318-3详情
TE Connectivity 2-1879318-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 5 days ago)
底架
表面贴装
房屋材料
Aluminum
Number of Outlets
(2) Universal International Receptacles
Manufacturer Part Number
P-P22P39R2-M3RUV0
Manufacturer
Grace Technologies
RoHS
Compliant
终端
通孔
弱电
Compliant
知识产权评级
IP65
2-1879318-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity







哦! 它是空的。