TE Connectivity 2-1879475-6
- 收藏
- 对比
2-1879475-6详情
TE Connectivity 2-1879475-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks, 6 Days
终端数量
2
Package Description
,
Rohs Code
有
Manufacturer Part Number
2-1879475-6
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
技术
钢丝缠绕
电阻器类型
固定电阻
达到SVHC
compliant
2-1879475-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity








哦! 它是空的。