TE Connectivity 2-1987143-2
- 收藏
- 对比
2-1987143-2
2460-2-1987143-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Leaf, 33 – 31 AWG Magnet Wire, .18 – .27 mm Magnet Wire, Insulation Displacement (IDC), Tin Plating, MAG-MATE
1最小包装量--
2-1987143-2详情
TE Connectivity 2-1987143-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stock Thickness (Magnet Wire Side)u2009
.32u2009mmu2009[u2009.013u2009inu2009]
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Magnet Wire Sizeu2009(mm)
.18 – .27
Magnet Wire Sizeu2009(AWG)
33 – 31
Magnet Wire Terminal Typeu2009
Leaf
TE Internal Description
MM CONTACT EDGE&LEAF
TE Internal #
2-1987143-2
2-1987143-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。