TE Connectivity 221972-1
- 收藏
- 对比
221972-1
2460-221972-1
连接器,连接线
--
大陆
立即发货

Conn SMA RCP ST Flange Mount Gold
1最小包装量--
221972-1详情
TE Connectivity 221972-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
MICROSTRIP/STRIPLINE
面板安装
YES
Manufacturer Part Number
221972-1
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Contact Finish Mating
GOLD
Contact Materials
BERYLLIUM COPPER
Insulator Material
聚四氟乙烯
Manufacturer Series
221972
Mounting Styles
STRAIGHT
JESD-609代码
e4
连接器类型
射频SMA连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
TAB
耦合类型
THREADED
触点表面处理 终端
GOLD
特性阻抗
50 Ω
221972-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。