TE Connectivity 2232237-1
- 收藏
- 对比
2232237-1
2460-2232237-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .25 in [6.35 mm], .41 – .65 mm Aluminum Wire, 21 – 19 AWG Aluminum Wire, MAG-MATE
1最小包装量--
2232237-1详情
TE Connectivity 2232237-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2232237-1
TE Internal Description
MAG-MATE W/250 CONN TAB TPBR
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Aluminum Wire Sizeu2009(AWG)
21 – 19
Aluminum Wire Sizeu2009(mm)
.41 – .65
2232237-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。